EN
  • EN
  • DE

74LVCE1G02FZ4-7

Part No 74LVCE1G02FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.4 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 198234-74LVCE1G02FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G02FZ4-7 CAD Model

Description

Product Overview: 74LVCE1G02FZ4-7

The 74LVCE1G02FZ4-7 is a high-performance, low-voltage CMOS NOR gate integrated circuit, brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This logic gate is designed for exceptional utility in a wide range of applications, especially where space constraints and low power consumption are critical considerations.

Key Features

  • Low Power Consumption: The 74LVCE1G02FZ4-7 operates with a very low power dissipation, making it ideal for battery-operated devices and energy-efficient applications.
  • Advanced CMOS Technology: Utilizing cutting-edge CMOS technology, this NOR gate offers a robust performance with high noise immunity and minimal propagation delay.
  • High-Speed Operation: Despite its low power usage, the 74LVCE1G02FZ4-7 does not compromise on speed, ensuring swift and reliable logic operations.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range of 1.65V to 5.5V, providing versatility across different power environments and compatibility with mixed-voltage systems.
  • Compact Footprint: The small package size of the 74LVCE1G02FZ4-7 makes it an excellent choice for space-constrained applications, such as mobile devices and wearable technology.

Applications

The versatility of the 74LVCE1G02FZ4-7 allows it to be used in a variety of electronic circuits and systems, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wearable Technology
  • Power Management Systems
  • Medical Devices
  • IoT Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 74LVCE1G02FZ4-7 is manufactured under strict quality control standards, ensuring that each component meets the rigorous requirements for reliability and performance expected by the industry. Customers can trust in the dependable operation of this NOR gate for their critical electronic designs.

Environmental Compliance

The 74LVCE1G02FZ4-7 is also designed with environmental responsibility in mind. It is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment, making this product a safe and eco-friendly choice for electronics manufacturers looking to reduce their environmental impact.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1006 $57.8450
1,400+ $0.0826 $115.6400
2,165+ $0.0801 $173.4165
2,990+ $0.0774 $231.4260
3,860+ $0.0748 $288.7280
5,165+ $0.0671 $346.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess