EN
  • EN
  • DE

74LVC373AQ20-13

Part No 74LVC373AQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCTAL TRANSP LATCH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802730-74LVC373AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC373AQ20-13 CAD Model

Description

Product Overview: 74LVC373AQ20-13 from Diodes Incorporated

The 74LVC373AQ20-13 is a high-performance, octal transparent D-type latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is a part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC373AQ20-13 is ideal for use in a wide range of applications, from industrial and consumer electronics to computing and telecommunications systems.

Featuring a 3.3V power supply voltage, the 74LVC373AQ20-13 is optimized for low-voltage operation, ensuring energy efficiency without sacrificing performance. It offers a broad VCC operating range from 1.65V to 3.6V, making it versatile for interfacing with other logic levels in mixed-voltage systems. The device also boasts a -40°C to +125°C operating temperature range, providing reliable performance even in extreme environments.

The 74LVC373AQ20-13 comes in a 20-pin SSOP (Shrink Small Outline Package), which is well-suited for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, contributing to the miniaturization of electronic assemblies. The latch is equipped with eight D-type flip-flops that feature transparent latches with 3-state outputs. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is low, the Q outputs are latched at the levels set up at the D inputs.

Additionally, the device provides bus hold data inputs to eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count. The 74LVC373AQ20-13 also features a low power consumption with a typical ICC of only 10µA, even when operating at maximum frequencies. This characteristic, combined with its high-speed operation, makes it an excellent choice for power-sensitive applications.

With its robust latch function, compatibility with multiple logic levels, and compact packaging, the 74LVC373AQ20-13 from Diodes Incorporated is an excellent choice for designers looking to create efficient, reliable, and space-saving electronic systems.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2478 $58.2330
570+ $0.2033 $115.8810
880+ $0.1970 $173.3600
1,215+ $0.1906 $231.5790
1,570+ $0.1843 $289.3510
2,100+ $0.1652 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess