Product Overview: 74LVC2G86HD4-7 Dual 2-Input EXCLUSIVE-OR Gate
The 74LVC2G86HD4-7 is a high-performance, dual 2-input EXCLUSIVE-OR gate integrated circuit from Diodes Incorporated, designed to operate in a wide voltage range with low power consumption. This IC is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels, making it ideal for interfacing with both 3.3V and 5V systems.
Key Features:
- Logic Type: EXCLUSIVE-OR (XOR) Gate
- Number of Circuits: Dual 2-Input
- Supply Voltage Range: 1.65V to 5.5V
- Logic Level Compatibility: LVTTL, LVCMOS
- High-Speed Operation: Up to 100 MHz (6.5ns propagation delay)
- Output Current: ±24 mA
- Package: 8-TSSOP, 8-MSOP, 8-SOIC
- Operating Temperature Range: -40°C to +125°C
- RoHS Compliant: Yes
Performance Advantages:
The 74LVC2G86HD4-7 is designed for optimal performance in digital signal processing and complex logic functions. With its fast switching speeds and low power dissipation, this IC is suitable for high-speed data processing applications. Its wide operating voltage range allows for flexible integration into various system designs without the need for level shifting.
Applications:
Due to its versatile nature, the 74LVC2G86HD4-7 can be used in a broad array of applications. It is particularly useful in:
- High-speed data processing systems
- Networking equipment
- Portable devices
- Computing peripherals
- Telecommunication systems
- Consumer electronics
Quality and Reliability:
Diodes Incorporated ensures that the 74LVC2G86HD4-7 meets stringent quality standards, providing reliable performance in industrial and commercial applications. The device is also RoHS compliant, ensuring adherence to environmental regulations concerning hazardous substances.
Overall, the 74LVC2G86HD4-7 from Diodes Incorporated is a high-quality component that offers designers a compact, efficient, and reliable solution for implementing EXCLUSIVE-OR logic functions in a wide range of electronic systems.