EN
  • EN
  • DE

74LVC2G06FX4-7

Part No 74LVC2G06FX4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP DFN1409-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Features Open Drain
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1409-6
Manufacturer Package 6-XFDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721877-74LVC2G06FX4-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G06FX4-7 CAD Model

Description

The 74LVC2G06FX4-7 is a high-performance, dual inverter with open-drain outputs from Diodes Incorporated, designed to operate from a 1.65V to 5.5V power supply. This feature makes it suitable for interfacing between different voltage domains in a mixed-voltage environment. The device is part of the 74LVC family, which is well-known for its low-voltage operation and low-power consumption.

Key Features

  • Logic Type: Dual Inverter with Open-Drain Outputs
  • Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements.
  • High-Speed Performance: With a typical propagation delay (tpd) of only 3.7ns at VCC = 3.3V, the device ensures fast signal processing for critical applications.
  • Low Power Consumption: An important feature for battery-powered and power-sensitive applications.
  • Input Hysteresis: Provides enhanced noise immunity and prevents unwanted switching due to signal noise.
  • High Output Current: Capable of sinking up to 32mA, making it suitable for driving LEDs or other low-power devices.
  • Operating Temperature: Designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability in various environments.
  • Package: Supplied in a space-saving 6-pin SOT-363 package, ideal for compact circuit designs.
  • Standard Pin Configuration: Compatible with industry-standard footprints for ease of design and replacement.
  • RoHS Compliant: Manufactured with environmentally friendly materials, complying with RoHS standards.

Applications

The 74LVC2G06FX4-7 is versatile and can be used in a wide range of applications, including:

  • Logic level shifting for interfacing different voltage domains
  • Signal inversion for digital signal processing
  • Driving LEDs or other low-power output devices
  • Use in control circuits for embedded systems
  • Portable and battery-powered electronics
  • Communication infrastructure
  • Automotive systems and industrial controls

With its high-speed performance, low power consumption, and robust design, the 74LVC2G06FX4-7 from Diodes Incorporated is an excellent choice for designers looking to improve their system's efficiency and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess