Product Overview: 74LVC1G86SE-7 from Diodes Incorporated
The 74LVC1G86SE-7 is a high-performance, single 2-input exclusive OR (XOR) gate integrated circuit from the renowned semiconductor manufacturer, Diodes Incorporated. This IC is designed to operate with a power supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. It is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Encased in a small SOT-353 package, the 74LVC1G86SE-7 is optimized for minimal space usage on printed circuit boards (PCBs), which is ideal for compact electronic applications. The device's small footprint is particularly beneficial for high-density mounting and miniaturized electronic assemblies.
Key Features:
- Logic Type: 2-Input Exclusive OR (XOR) Gate
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package Type: SOT-353
- Mounting Style: Surface Mount
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
- 5V Tolerant Inputs: Inputs can tolerate 5V even when operating at lower voltages.
Applications:
The versatility of the 74LVC1G86SE-7 allows it to be used in a wide range of applications. It is particularly useful in digital signal processing, where logical operations are fundamental. Additionally, it can be employed in control systems, consumer electronics, and portable devices where power efficiency and space constraints are critical considerations.
Quality and Reliability:
Diodes Incorporated is committed to delivering high-quality and reliable components. The 74LVC1G86SE-7 is produced with strict quality control processes and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this product for their critical electronic designs, knowing it comes with the backing of Diodes Incorporated's reputation for excellence.
For designers looking for an efficient and space-saving XOR logic solution, the 74LVC1G86SE-7 offers the perfect blend of performance, power efficiency, and compactness.