EN
  • EN
  • DE

AD5693BCPZ-RL7

Part No AD5693BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 16BIT I2C 2LSB 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC+
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±3 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767201-AD5693BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5693
Introduction Date May 02, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5693BCPZ-RL7 CAD Model

Description

Product Overview: AD5693BCPZ-RL7

The AD5693BCPZ-RL7, manufactured by Analog Devices Inc., is a high-precision, low-power digital-to-analog converter (DAC) that is designed to deliver exceptional performance for a wide range of applications. This DAC is a member of the nanoDAC+™ family, which is known for its compact size and high accuracy, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The AD5693BCPZ-RL7 boasts a 16-bit resolution providing fine-grain control over the analog output, which is essential for applications requiring precise signal generation.
  • Output Type: It offers a Rail-to-Rail output, which means it can output voltages very close to the power supply rails, maximizing the dynamic range.
  • Interface: The device supports I2C interface, ensuring easy communication with most microcontrollers and processors with minimal pin requirements.
  • Power Supply: With a single supply operation ranging from 2.7V to 5.5V, the AD5693BCPZ-RL7 is versatile and can be powered by a variety of sources, making it suitable for both portable and fixed power applications.
  • Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the DAC has a footprint that is conducive to space-saving on PCBs.
  • Temperature Range: It operates across the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The AD5693BCPZ-RL7 is designed for use in a variety of applications where accurate digital-to-analog conversion is critical. These applications include:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial process control
  • Automotive infotainment systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5693BCPZ-RL7 is no exception. It is built to meet high standards, ensuring both performance and durability for the end-user. Whether it is being used in a professional setting for industrial control systems or in consumer electronics, this DAC promises to deliver reliable and consistent results.

Availability

The AD5693BCPZ-RL7 is available in reel packaging, making it suitable for high-volume production environments. The "-RL7" suffix indicates the product is provided in a 7-inch reel, facilitating automated assembly processes.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4000 $94.8000
3+ $44.4000 $133.2000
4+ $42.9000 $171.6000
6+ $39.9000 $239.4000
7+ $38.4000 $268.8000
9+ $36.9000 $332.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess