EN
  • EN
  • DE

74LVC1G34W5-7

Part No 74LVC1G34W5-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SOT25 / SINGLE BUFFER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-25
Part Number Series 74LVC1G34
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803792-74LVC1G34W5-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34W5-7 CAD Model

Description

The 74LVC1G34W5-7 is a high-performance, single buffer gate integrated circuit (IC) from Diodes Incorporated, designed for use in a wide range of electronic applications. This tiny but mighty component offers a combination of low power consumption and high-speed operation, making it an ideal choice for energy-sensitive and space-constrained applications.

Key Features

  • Advanced Technology: Manufactured using advanced CMOS technology, the 74LVC1G34W5-7 ensures minimal power dissipation while providing robust high-speed performance.
  • Wide Operating Voltage: This device supports a wide range of operating voltages from 1.65V to 5.5V, accommodating various logic level requirements and making it compatible with both 3.3V and 5V systems.
  • High Drive Capability: It has the ability to drive up to 50mA at the output, allowing it to control LEDs, transistors, and other components directly.
  • Low Power Consumption: The IC is optimized for low power consumption, which is critical for battery-operated devices.
  • 5-Pin Package: The 74LVC1G34W5-7 comes in a compact 5-pin SOT25 package, making it suitable for high-density circuit designs.
  • Operating Temperature Range: It operates across a wide temperature range of -40°C to +125°C, ensuring reliability and stability in varying environmental conditions.
  • Latch-Up Performance: The device offers excellent latch-up performance exceeding 100mA, per JESD 78, Class II, which provides resilience against unexpected voltage spikes.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, with input protection exceeding 2000V Human Body Model (HBM), ensuring the longevity of the device in electrostatically sensitive environments.

Applications

The versatility of the 74LVC1G34W5-7 makes it suitable for a variety of applications, including but not limited to:

  • Logic level shifting for interfacing different voltage domains
  • Signal buffering in communication devices
  • Control line driving in microcontroller-based systems
  • Power management in portable and battery-powered devices
  • General-purpose logic applications where space and power are at a premium

With its compact footprint and efficient operation, the 74LVC1G34W5-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their circuit designs for power and space without compromising on performance.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1024 $50.1760
1,195+ $0.0840 $100.3800
1,845+ $0.0814 $150.1830
2,545+ $0.0787 $200.2915
3,290+ $0.0761 $250.3690
4,395+ $0.0683 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,150 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess