Product Overview: 74LVC1G32FW5-7 by Diodes Incorporated
The 74LVC1G32FW5-7 is a high-performance, single 2-input OR gate integrated circuit from Diodes Incorporated, designed for use in a wide range of electronic applications. This IC is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is an ideal choice for designers looking for a reliable logic gate that operates with a power supply range of 1.65V to 5.5V.
Key Features
- Power Supply Range: Operates from 1.65V to 5.5V, making it suitable for battery-operated devices and low-voltage applications.
- High Speed: Propagation delay (tpd) is typically 3.8ns at VCC = 3.3V, CL=15pF, TA=25°C, ensuring swift response times for critical applications.
- Low Power Consumption: Ultra-low dynamic and static power consumption, which is beneficial for power-sensitive designs.
- Compatibility: Input levels are compatible with TTL output levels; outputs are compatible with both TTL and CMOS levels.
- ESD Protection: Includes robust ESD protection exceeding JESD 22, ensuring durability and longevity in harsh environments.
- Package: Available in a space-saving 6-pin SOT-363 package, which is ideal for compact circuit boards.
Applications
The 74LVC1G32FW5-7 is versatile and can be used in various applications that require logic OR functions. These include, but are not limited to:
- Computing systems
- Smartphones and portable devices
- Consumer electronics
- Embedded systems
- Signal processing circuits
- Control systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74LVC1G32FW5-7 is manufactured under stringent conditions to ensure it meets industry standards for reliability and performance. Customers can trust this component for their critical electronic designs, knowing it comes from a reputable supplier in the semiconductor industry.
Overall, the 74LVC1G32FW5-7 is a compact, efficient, and reliable solution for implementing OR logic functions in a wide array of electronic systems.