EN
  • EN
  • DE

74LVC1G14FS3-7

Part No 74LVC1G14FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP DFN0808-4 / Inverter IC 1 Channel Schmitt Trigger X2-DFN0808-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 200 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3V ~ 1.45V
Logic Level - High 1.2V ~ 3.33V
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN0808-4
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74LVC1G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC1G14FS3-7DIDKR,74LVC1G14FS3-7DITR,74LVC1G14FS3-7DICT
Standard Package 5,000
Win Source Part Number 1040566-74LVC1G14FS3-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14FS3-7 CAD Model

Description

Product Overview: 74LVC1G14FS3-7 by Diodes Incorporated

The 74LVC1G14FS3-7 is a high-performance, single-gate inverter with Schmitt-trigger input from Diodes Incorporated, designed to operate from a 1.65 to 5.5V power supply. This makes it suitable for a wide range of applications, from battery-operated devices to high-end communication equipment. The device is part of the 74LVC series, which is renowned for its low-voltage operation and low power consumption.

With its Schmitt-trigger action, the 74LVC1G14FS3-7 provides a hysteresis which enhances noise immunity and allows the device to be used as a debouncer or in signal conditioning applications to transform slowly changing input signals into sharply defined jitter-free output signals. This feature is particularly useful in environments with high electrical noise or when used with slow input edge rates.

The device is offered in a very small leadless package, the DFN1010-3 (SOT883), which is optimized for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics, where space and weight are critical considerations. Despite its small size, the 74LVC1G14FS3-7 does not compromise on performance, offering high-speed operation with a propagation delay typically only 3.7ns when powered by a 5V supply.

One of the key features of the 74LVC1G14FS3-7 is its 5V tolerant inputs, which allow for interfacing with 5V logic levels without the need for additional level shifting. This is particularly beneficial when integrating the device into mixed-voltage systems. The product also ensures a low static and dynamic power consumption, with a typical quiescent current of only 10µA, which is essential for power-sensitive designs.

Additional technical features include its ability to drive up to 50Ω transmission lines, its unlimited input rise and fall times which make it compatible with a wide range of input waveforms, and its compliance with JEDEC standard no. 8-1A. The 74LVC1G14FS3-7 is also characterized for operation from -40°C to +125°C, ensuring reliable function in extreme temperature environments.

In summary, the 74LVC1G14FS3-7 from Diodes Incorporated is a versatile, high-performance inverter that is ideal for a plethora of applications requiring low power consumption, noise immunity, and small package size without sacrificing operational speed and reliability.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2203 $50.6690
555+ $0.1807 $100.2885
860+ $0.1751 $150.5860
1,185+ $0.1694 $200.7390
1,530+ $0.1638 $250.6140
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,257 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess