EN
  • EN
  • DE

STC15F2K32S2-28I-LQFP32G

Part No STC15F2K32S2-28I-LQFP32G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838990-STC15F2K32S2-28I-LQFP32G
Ultra Librarian 3D Model Ultra Librarian STC15F2K32S2-28I-LQFP32G CAD Model

Description

The STC15F2K32S2-28I-LQFP32G is a single-chip microcontroller (MCU) from STC Micro. It belongs to the STC15 series, known for its enhanced 8051 core and rich peripheral set. This particular model comes in a LQFP32 package (Low-profile Quad Flat Package with 32 pins) and is specified for industrial temperature range ('I'). It operates at 28 MHz.

Applications:

  • Industrial control
  • Home appliances
  • Smart meters
  • Security systems
  • Instrumentation
  • Motor control

Features:

  • Enhanced 8051 Core: Provides a familiar and well-supported architecture.
  • 32KB Flash Memory: For program storage.
  • 1280 Bytes SRAM: For data storage during program execution.
  • 28 MHz Operating Frequency: Enables fast processing speeds for real-time applications.
  • Two UARTs: Enables multiple serial communication channels.
  • SPI: Serial Peripheral Interface for synchronous serial communication.
  • I2C: Inter-Integrated Circuit interface for two-wire serial communication.
  • PWM: Pulse Width Modulation outputs for precise control of external devices.
  • Timers/Counters: Multiple timers/counters for timing and counting functions.
  • Interrupts: Multiple interrupt sources for responsive event handling.
  • Watchdog Timer: For system monitoring and reset.
  • LQFP32 Package: A compact surface-mount package.

Benefits:

  • High Performance: The enhanced 8051 core and 28 MHz clock speed allow for efficient execution of code.
  • Large Memory Capacity: 32KB of Flash memory provides ample space for application code.
  • Versatile Peripherals: The UARTs, SPI, I2C, and PWM interfaces enable communication with a wide range of external devices.
  • Robust Industrial Temperature Range: Suitable for operation in harsh environments.
  • Cost-Effective: Offers a good balance of features and price.
  • Easy to Program: Uses the standard 8051 instruction set, making it easy to use with existing development tools.

Additional Details:

The STC15F2K32S2 series microcontrollers often support in-system programming (ISP) and in-application programming (IAP) for convenient code updates. Refer to the datasheet for specific voltage requirements, power consumption, and detailed pin assignments.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess