EN
  • EN
  • DE

STC12LE5A32AD-35I-LQFP44

Part No STC12LE5A32AD-35I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838986-STC12LE5A32AD-35I-LQFP44
Ultra Librarian 3D Model Ultra Librarian STC12LE5A32AD-35I-LQFP44 CAD Model

Description

The STC12LE5A32AD-35I-LQFP44 is a single-chip microcontroller (MCU) from STC Micro. It's based on an enhanced 8051 core and is designed for a wide range of embedded applications. This specific variant comes in a LQFP44 (Low-profile Quad Flat Package with 44 pins) and operates at a 35 MHz frequency.

Applications:

  • Industrial Control Systems
  • Consumer Electronics
  • Instrumentation
  • Motor Control
  • Data Acquisition Systems
  • Smart Home Applications

Features:

  • Enhanced 8051 Core: Provides a familiar and robust architecture.
  • 32KB Flash Memory: For program storage.
  • 1280 Bytes of RAM: For data storage during program execution.
  • 35 MHz Operating Frequency: Allows for fast processing speeds.
  • Multiple Timers/Counters: For precise timing and counting operations.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I2C: Inter-Integrated Circuit interface for communication with peripheral devices.
  • PWM: Pulse Width Modulation outputs for motor control and dimming applications.
  • Interrupt System: Flexible interrupt handling capabilities.
  • Power Management: Includes power-down modes to minimize power consumption.
  • LQFP44 Package: A compact surface-mount package.

Benefits:

  • High Performance: The enhanced 8051 core and 35MHz clock speed enable efficient execution of complex algorithms.
  • Large Memory Capacity: The 32KB flash memory provides ample space for application code.
  • Versatile Peripheral Set: The UART, SPI, I2C, and PWM interfaces allow the microcontroller to interact with a wide variety of external devices.
  • Low Power Consumption: The power-down modes minimize energy usage in battery-powered applications.
  • Cost-Effective: This microcontroller offers a good balance of features and price.
  • Easy to Program: Uses standard 8051 instruction set.

Additional Details:

The STC12LE5A32AD series microcontrollers are commonly programmed using in-system programming (ISP) via a serial connection. The specific voltage requirements and operating temperature range should be consulted in the device datasheet.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess