Product Overview: 74LVC1G126SE-7 from Diodes Incorporated
The 74LVC1G126SE-7 is a high-performance, single-buffer gate with a three-state output from Diodes Incorporated, designed to operate from 1.65V to 5.5V. This makes it suitable for interfacing with 5V systems and is also tolerant to 5V inputs when operating at a lower voltage, ensuring compatibility with a wide range of digital circuits. It is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption.
This device has a -40°C to +125°C operating temperature range, which makes it reliable in a variety of harsh environmental conditions. Manufactured in a small SOT-353 package, the 74LVC1G126SE-7 is ideal for space-constrained applications that require a single non-inverting buffer line driver.
Key Features:
- Voltage Range: Operates from 1.65V to 5.5V, allowing for use in various logic level environments.
- High-Speed: Capable of 5V tolerant inputs to interface with 5V systems while operating at a lower voltage.
- Power Efficiency: Low power consumption is a hallmark of the 74LVC series, making this buffer gate energy efficient.
- Temperature Range: Reliable operation is guaranteed with a wide temperature range from -40°C to +125°C.
- Package: Available in a compact SOT-353 package, it saves space on PCBs.
- Three-State Outputs: The output can be put in a high-impedance state, effectively disconnecting it from the circuit, which is useful for bus management.
Applications:
The 74LVC1G126SE-7 is versatile and can be used in various digital applications such as:
- Logic level shifting
- Bus line driving
- Memory address driving
- Buffering for data transmission lines
- Signal gating
With its robust design and compatibility with multiple voltage levels, the 74LVC1G126SE-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and flexible single-buffer gate solution. Whether for industrial, commercial, or consumer electronic applications, this component ensures consistent performance and integration ease.