EN
  • EN
  • DE

74LVC1G126FW4-7

Part No 74LVC1G126FW4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE BUFFER GATE WITH 3-STATE OUTPUT | IC BUF NON-INVERT 5.5V 6X2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1010-6
Family Part Number 74LVC1G126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132780-74LVC1G126FW4-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126FW4-7 CAD Model

Description

Product Overview: 74LVC1G126FW4-7

The 74LVC1G126FW4-7 is a high-performance, single-buffer gate with 3-state output from Diodes Incorporated, designed for use in 1.65V to 5.5V VCC operation. This advanced CMOS device is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable applications.

Key Features

  • Wide Operating Voltage Range: The device can function across a broad voltage range from 1.65V to 5.5V, accommodating various logic levels and making it versatile for interfacing with other logic families.
  • High-Speed Performance: With a typical propagation delay of only 3.7ns at 3.3V, the 74LVC1G126FW4-7 ensures rapid signal processing, which is critical for high-speed applications.
  • Low Power Consumption: It exhibits a low power consumption characteristic, with a 10µA (max) ICC low dynamic power consumption and a 1µA (max) ICC low static power consumption.
  • 3-State Output: The inclusion of a 3-state output feature enables the device to be used in bus-oriented systems, where it can be effectively disabled to allow multiple devices to share a common signal path.
  • High Drive Capability: The buffer is capable of driving up to 50mA at the output, allowing it to drive heavier loads when necessary.
  • Latch-Up Performance: It exceeds 250mA per JESD 78, Class II, ensuring robust performance and resistance to latch-up.
  • ESD Protection: The device includes high ESD protection, with HBM (Human Body Model) exceeding JESD 22, ensuring the device's reliability and longevity in harsh environments.

Applications

The 74LVC1G126FW4-7 is suitable for a wide range of applications, including but not limited to:

  • Logic level shifting
  • Line driving
  • Bus interfacing
  • Memory address driving
  • Portable devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 74LVC1G126FW4-7 is manufactured in facilities with rigorous quality control procedures, ensuring that each device meets the company's high standards for reliability and performance.

With its combination of features, the 74LVC1G126FW4-7 is an excellent choice for designers looking for a reliable and efficient buffer gate that can easily integrate into a variety of digital systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess