EN
  • EN
  • DE

74LVC1G11FZ4-7

Part No 74LVC1G11FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 1009205-74LVC1G11FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11FZ4-7 CAD Model

Description

Diodes Incorporated 74LVC1G11FZ4-7 Product Description

The 74LVC1G11FZ4-7 is a high-performance, single 3-input AND gate integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact and efficient IC is part of the 74LVC series, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. It is designed to operate from 1.65V to 5.5V, making it suitable for a wide range of applications in modern electronics where varying power levels are required.

Encased in a small and sleek 6-pin DFN2020 package, the 74LVC1G11FZ4-7 offers a space-saving solution for complex circuit designs. Its ultra-small form factor is ideal for high-density circuit boards where real estate is at a premium. Despite its diminutive size, this IC does not compromise on performance, delivering fast switching capabilities with a propagation delay of only a few nanoseconds.

The device's low power consumption is a key feature, making it an excellent choice for battery-operated devices and power-sensitive applications. Additionally, the 74LVC1G11FZ4-7 boasts robust ESD protection, ensuring resilience against electrostatic discharges that can occur during handling or operation, thereby enhancing the longevity and reliability of the end product.

Compatibility with TTL levels allows the 74LVC1G11FZ4-7 to be used in legacy systems as well as newer designs, providing designers with a versatile logic solution. Its input hysteresis also guarantees enhanced noise immunity, which is critical in electrically noisy environments or when long traces are present on the PCB.

Overall, the Diodes Incorporated 74LVC1G11FZ4-7 is a testament to advanced engineering in the field of logic ICs. Its combination of low-power operation, high-speed performance, and compatibility with various voltage levels makes it a highly adaptable component for a multitude of logic functions within commercial, industrial, and consumer electronic products.

Whether you are designing a sophisticated microprocessor system or simply need a reliable logic gate for a basic circuit, the 74LVC1G11FZ4-7 offers the quality and performance that engineers and designers have come to expect from Diodes Incorporated.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess