EN
  • EN
  • DE

74LVC1G11DW-7

Part No 74LVC1G11DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description SINGLE 3 INPUT POSITIVE AND GATE | IC GATE AND 1CH 3-INP SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 40μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-363
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Family Part Number 74LVC1G11
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132771-74LVC1G11DW-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11DW-7 CAD Model

Description

Product Overview: 74LVC1G11DW-7 from Diodes Incorporated

The 74LVC1G11DW-7 is a high-performance, single 3-input AND gate integrated circuit from Diodes Incorporated, designed for use in a wide range of digital applications. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is an ideal choice for use in battery-powered, portable devices, as well as in industrial, automotive, and consumer electronics where power efficiency is crucial.

This IC operates on a supply voltage range from 1.65V to 5.5V, allowing for flexible use in systems with different voltage levels. The 74LVC1G11DW-7 also boasts a 5V tolerant input, which means it can handle higher input voltages without suffering damage, making it highly versatile in mixed-voltage environments.

The device features a low static power consumption with a typical I_CC of only 1µA, maximizing battery life in portable applications. Additionally, its high-speed performance with a propagation delay (t_PD) of only 3.7ns at 3.3V, combined with its ability to drive up to 50Ω transmission lines, makes it well-suited for high-speed signal processing tasks.

Manufactured in a compact SOT-363 package, the 74LVC1G11DW-7 is optimized for space-constrained applications. Its small footprint allows for high-density PCB layouts, providing designers with more flexibility in their circuit designs.

The 74LVC1G11DW-7 also features multiple ESD protection circuits, which safeguard the device against electrostatic discharges, ensuring reliability and longevity in harsh environments. The input and output interfaces are also equipped with latch-up protection, which further enhances the robustness of the device against unexpected operating conditions.

In summary, the 74LVC1G11DW-7 from Diodes Incorporated is a versatile, low-power, and high-performance 3-input AND gate that is suitable for a multitude of digital applications. With its broad supply voltage range, high-speed operation, and compact packaging, it is an excellent choice for designers looking to optimize their system performance while maintaining power efficiency and space savings.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0820 $50.0200
1,490+ $0.0673 $100.2770
2,305+ $0.0652 $150.2860
3,170+ $0.0631 $200.0270
4,100+ $0.0610 $250.1000
5,485+ $0.0547 $300.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess