Product Overview: 74LVC1G02FW5-7 from Diodes Incorporated
The 74LVC1G02FW5-7 is a high-performance, single 2-input NOR gate integrated circuit from Diodes Incorporated, designed to operate with a power supply range of 1.65V to 5.5V. This versatile IC is part of the 74LVC family, which is well-known for its low-voltage operation and low power consumption, making it ideal for battery-operated portable devices and other power-sensitive applications.
Constructed with advanced silicon-gate CMOS technology, the 74LVC1G02FW5-7 ensures high-speed operation while maintaining the low power dissipation of CMOS. Its 5-pin SOT25 package is optimized for reduced space, which is crucial for modern compact electronic designs. With its ability to drive up to 50 Ohm transmission lines, it is suitable for interfacing with a wide range of components.
Key Features:
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and providing design flexibility.
- High-Speed: Propagation delay time as low as 3.7 ns at Vcc = 3.3V, ensuring swift logical operations.
- Low Power Consumption: Ideal for energy-efficient designs.
- Output Drive Capability: Capable of driving up to 50 Ohm transmission lines at Vcc = 3.0V.
- Package: Compact 5-pin SOT25 package.
- Operating Temperature: Specified from -40°C to +125°C, suitable for industrial applications.
Applications:
- Portable and battery-powered devices
- Computing peripherals
- Communication systems
- Data processing
- Control systems
- Embedded systems
The 74LVC1G02FW5-7 is also characterized by its robustness, with inputs that can tolerate voltages up to 5.5V regardless of the operating voltage. This feature provides added protection against unexpected voltage spikes and enhances the IC's compatibility with higher voltage logic levels. Additionally, the device is fully specified over the -40°C to +125°C temperature range, ensuring reliable operation in extreme conditions.
With its combination of low power consumption, high speed, and small form factor, the 74LVC1G02FW5-7 from Diodes Incorporated is a smart choice for designers looking to optimize their high-performance digital logic circuits.