EN
  • EN
  • DE

74LV86AS14-13

Part No 74LV86AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SO / QUADRUPLE 2-INPUT EXCULSIVE OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 8.8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802728-74LV86AS14-13
Ultra Librarian 3D Model Ultra Librarian 74LV86AS14-13 CAD Model

Description

Product Overview: 74LV86AS14-13 from Diodes Incorporated

The 74LV86AS14-13 is a high-performance, low-voltage quadruple 2-input exclusive-OR (XOR) gate integrated circuit (IC) from Diodes Incorporated, designed to operate in a wide range of applications that require logic functions within electronic systems. This IC is part of Diodes Incorporated's 74LV family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated devices and portable applications.

Key Features

  • Logic Type: The device features quadruple 2-input exclusive-OR gates, providing the fundamental XOR logic function essential in digital circuits.
  • Operating Voltage: It operates at a nominal voltage of 3.3V, with an acceptable range from 2V to 3.6V, allowing for flexible integration into various low-voltage systems.
  • High Speed: With a typical propagation delay of only 4.5ns at 3.3V, the 74LV86AS14-13 ensures high-speed operation, which is critical for performance-sensitive applications.
  • Output Drive Capability: The IC can drive up to 5.2mA at the output, providing sufficient current for many interfacing requirements.
  • Low Power Consumption: The low power dissipation of the 74LV86AS14-13 is a key advantage for power-sensitive designs, reducing the overall energy footprint of the system.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and functionality under varying environmental conditions.

Applications

The versatile nature of the 74LV86AS14-13 makes it suitable for a broad array of applications, including:

  • Portable and battery-powered devices
  • Computing systems
  • Telecommunication systems
  • Data processing equipment
  • Control systems
  • FPGA and ASIC input signal processing

Product Packaging and Quality

This IC is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. Diodes Incorporated is committed to the highest standards of quality and reliability, ensuring that the 74LV86AS14-13 meets the rigorous demands of the electronics industry.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official datasheet and product resources provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess