Product Overview: 74LV132AT14-13 from Diodes Incorporated
The 74LV132AT14-13 is a high-performance, low-voltage Schmitt-trigger NAND gate IC designed and manufactured by Diodes Incorporated. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is particularly suitable for use in applications that require a combination of high speed and low power consumption in a compact package.
The 74LV132AT14-13 features four independent NAND gates with Schmitt-trigger inputs. These inputs have hysteresis which enhances noise immunity and allows the gate to transform a slowly changing input signal into a fast-changing, jitter-free output. This makes the device ideal for applications that are sensitive to noise or require edge-triggered inputs, such as signal conditioning, pulse shaping, and timing circuits.
Constructed using advanced silicon-gate CMOS technology, the 74LV132AT14-13 offers the dual advantage of high speed similar to LSTTL combined with the low power consumption characteristic of CMOS integrated circuits. This technology also ensures that the device has a wide operating voltage range of 2V to 5.5V, which provides flexibility in designing both battery-operated and line-powered applications.
The IC comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is a surface-mount package, making it suitable for use in space-constrained environments. With its small form factor, it is a perfect choice for modern compact electronic assemblies, offering high-density integration without compromising performance.
Key features of the 74LV132AT14-13 include:
- Supply voltage range from 2V to 5.5V
- Low power consumption
- High noise immunity due to Schmitt-trigger action
- Output drive capability: 4mA at 5V
- Static and dynamic operating conditions
- Compliant with JEDEC standard no. 7A
- ESD protection exceeds JESD 22
Whether it's for consumer electronics, embedded systems, or industrial control applications, the 74LV132AT14-13 provides a reliable and efficient solution for designers looking to implement logic functions with Schmitt-trigger inputs. Diodes Incorporated's commitment to quality ensures that the 74LV132AT14-13 meets the rigorous standards required for a wide array of electronic applications.