Product Overview: Diodes Incorporated 74HCU04S14-13
The 74HCU04S14-13 is a high-quality hex unbuffered inverter from Diodes Incorporated, designed to operate over a wide voltage range with a power-saving feature that makes it an ideal choice for battery-operated applications. This integrated circuit is part of Diodes Incorporated's broad 74HC(U) logic family, known for their robust performance and compatibility with a variety of digital systems.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 2V to 6V
- Logic Case Style: SOIC
- No. of Pins: 14
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay: The device offers fast propagation delay, ensuring swift signal processing.
- Current Consumption: Low power consumption makes it suitable for power-sensitive designs.
- Output Drive Capability: Capable of driving high-capacitance loads while maintaining signal integrity.
Applications
The 74HCU04S14-13 is versatile and can be used in a diverse range of applications. It is particularly well-suited for:
- Consumer electronics
- Portable devices
- Logic inversion
- Signal processing
- Wave shaping
- Oscillator circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74HCU04S14-13 is manufactured under strict quality control standards, ensuring reliability and performance consistency. This product is also supported by Diodes Incorporated's extensive technical resources, including datasheets and application notes, to assist designers in integrating the component into their designs efficiently.
Environmental Compliance
The 74HCU04S14-13 is compliant with RoHS (Restriction of Hazardous Substances) and Green standards, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the product is free from lead and other hazardous materials, making it suitable for use in environmentally sensitive applications.
Whether you are designing a simple logic circuit or a complex digital system, the 74HCU04S14-13 from Diodes Incorporated provides the performance and reliability needed to meet the demands of your application.