The 74HCT14S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated that is designed to deliver the functionality of the high-speed CMOS, HC, and HCT logic families. This particular hex inverting Schmitt trigger is a robust product that provides a reliable solution for digital signal processing with its unique hysteresis characteristics, making it an ideal choice for applications where noise immunity and higher input signal variation are required.
Key Features:
- Logic Type: Hex Inverting Schmitt Trigger
- Package / Case: SOT-14-13
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications.
- Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels.
- Output Current: Capable of driving 4 mA at 5 V, allowing for direct interfacing with other logic ICs.
- Propagation Delay Time: Ensures fast response times suitable for high-speed applications.
- ESD Protection: Features robust electrostatic discharge protection for enhanced reliability.
Applications:
The 74HCT14S14-13 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Wave shaping and noise filtering
- Signal processing
- Logic level conversion
- Oscillator circuits
- Glitch removal from digital signals
Quality and Reliability:
Diodes Incorporated ensures that the 74HCT14S14-13 meets stringent quality and reliability standards. The device is subjected to rigorous testing and verification, guaranteeing performance in even the most demanding conditions. This commitment to quality makes the 74HCT14S14-13 a trusted component in professional electronics design and manufacturing.
Ordering Information:
To order or inquire about the 74HCT14S14-13 Hex Inverting Schmitt Trigger, or to request datasheets and technical support, please contact Diodes Incorporated or an authorized distributor. Ensure your designs are equipped with the precision and durability of the 74HCT14S14-13.