Product Overview: 74HC86T14-13
The 74HC86T14-13 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, this integrated circuit is designed to deliver the functionality of a quad 2-input EXCLUSIVE-OR gate, making it a versatile component for a wide range of digital applications.
Key Features
- Logic Type: The device features a quad 2-input exclusive OR gate, which is essential for various logic operation applications.
- Operating Voltage: It operates at a voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
- High-Speed: The 74HC86T14-13 boasts high-speed performance, which is crucial for applications requiring quick response times and fast data processing.
- Low Power Consumption: This device maintains low power consumption, which is beneficial for battery-operated and power-sensitive systems.
- Output Drive Capability: The product can drive up to 10 LSTTL loads, providing sufficient current for a variety of connected components.
- Temperature Range: It operates over a broad temperature range, ensuring reliable performance under varying environmental conditions.
- Package: The 74HC86T14-13 is offered in a 14-pin TSSOP package, which is suitable for surface mount technology and helps to save space on printed circuit boards.
Applications
The 74HC86T14-13 is ideal for use in:
- Function generators
- Parity generators and checkers
- Logical comparators
- Communication systems
- High-speed systems
- Battery-powered and portable devices
With its robust design and compatibility with multiple logic families, the 74HC86T14-13 from Diodes Incorporated is a reliable choice for engineers and designers looking to implement precise logic operations in their electronic circuits. Its compact form factor and high functionality make it an essential component for modern digital systems.