EN
  • EN
  • DE

AT13-204-2005

Part No AT13-204-2005
Manufacturer Amphenol Sine Systems Corp
Catalog Rectangular Connectors
Description BLANK SEAL PLUG 20AWG / Connector Plug, Sealing For ATM Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr Amphenol Sine Systems Corp
Series ATM Series™
Package Bulk
Accessory Type Plug, Sealing
Number of Positions 1
For Use With/Related Products ATM Series
Base Product Number AT13
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 889-1455,AT13-204-2005-ND
Standard Package 5,000
Win Source Part Number 1031320-AT13-204-2005
Ultra Librarian 3D Model Ultra Librarian AT13-204-2005 CAD Model

Description

The AT13-204-2005 is a rectangular connector manufactured by Amphenol Sine Systems Corp. It is designed for robust and reliable connections in demanding environments.

Applications

  • Heavy equipment: Construction vehicles, agricultural machinery, and mining equipment.
  • Transportation: Rail, marine, and automotive applications.
  • Industrial automation: Robotics, control systems, and manufacturing equipment.
  • Military and aerospace: Avionics, defense systems, and communication equipment.
  • Power distribution: Industrial power supplies, generators, and electrical panels.

Features

  • Rugged construction: Designed to withstand harsh environments and extreme conditions.
  • Sealed connections: Provides protection against dust, water, and other contaminants.
  • High current carrying capacity: Supports high power applications.
  • Vibration resistance: Maintains reliable connections in high-vibration environments.
  • Polarization: Prevents mismating and ensures correct connection.
  • Various contact arrangements: Offers flexibility to accommodate different wiring configurations.
  • Easy installation: Designed for quick and efficient assembly.

Benefits

  • Reliable connections: Ensures consistent performance in demanding applications.
  • Extended product life: Rugged construction and sealed connections protect against environmental factors.
  • Reduced downtime: Minimizes connection failures and maintenance requirements.
  • Improved safety: Prevents electrical hazards and ensures safe operation.
  • Simplified installation: Easy assembly reduces labor costs and installation time.

Additional Details

The AT13-204-2005 connector is typically constructed with durable materials such as high-grade plastics and corrosion-resistant metals. It is designed to meet industry standards for environmental protection and electrical performance. The connector's specifications include voltage rating, current rating, operating temperature range, and mating cycles. It's available in various mounting options, including panel mount, cable mount, and PCB mount. The datasheet provides detailed dimensions, pinout information, and mating instructions.

Amphenol Sine Systems connectors provide dependable connectivity in demanding environments. This connector delivers superior performance due to its rugged construction, sealed design, and high current carrying capacity. Proper wiring practices should always be observed when terminating the connector to maintain its environmental protection and electrical integrity.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess