Product Overview: 74HC00T14-13 from Diodes Incorporated
The 74HC00T14-13 is a robust, high-speed CMOS device that belongs to Diodes Incorporated's extensive range of logic ICs. This product is designed to deliver reliable performance for a wide array of electronic applications. The 74HC00T14-13 integrates four independent 2-input NAND gates into a single chip, offering a compact solution for complex logic functions.
Key Features
- Logic Type: 2-Input NAND Gate
- Package: Comes in a convenient Surface-Mount TSSOP-14 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
- Operating Voltage Range: 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments.
- Low Power Consumption: Its CMOS technology offers low power dissipation, which is critical for battery-powered and energy-efficient designs.
- High-Speed Operation: Fast propagation delays enable quick response times in high-frequency systems.
- Wide Operating Temperature Range: Can operate effectively between -40°C to +125°C, making it suitable for industrial applications.
Applications
The 74HC00T14-13 is versatile and can be used in various applications such as:
- Logic function generation
- Signal processing
- Computer systems
- Embedded systems
- Control systems
- Telecommunications
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74HC00T14-13 is manufactured under strict quality control standards, ensuring it meets the reliability requirements for commercial and industrial electronic equipment. Its robust design is aimed at providing a long operational lifespan even under challenging conditions.
Whether you're designing a simple logic circuit or a complex digital system, the 74HC00T14-13 from Diodes Incorporated offers the functionality and reliability you need in a compact, high-performance package.