EN
  • EN
  • DE

74AUP2G07FZ4-7

Part No 74AUP2G07FZ4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN / DUAL BUFFERS WITH OPEN DRAIN OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1410-6
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800724-74AUP2G07FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G07FZ4-7 CAD Model

Description

The 74AUP2G07FZ4-7 is a high-performance, low-power dual buffer with open-drain outputs, designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is part of the advanced ultra-low power (AUP) family and operates with a supply voltage range of 0.8V to 3.6V, which makes it ideal for use in battery-operated and portable devices where power efficiency is paramount.

Key Features

  • Low Static Power Consumption: The 74AUP2G07FZ4-7 has an extremely low static power consumption (ICC) which significantly extends battery life in portable applications.
  • High-Speed Operation: Despite its low power consumption, the device does not compromise on speed, providing high-speed operation that is compatible with existing high-performance systems.
  • Wide Voltage Range: With a wide operating voltage range, this IC can be used in a variety of logic level translation applications, adding to its versatility.
  • Open-Drain Outputs: The open-drain outputs allow for wired-OR logic functions and interfacing with different voltage levels within a system.
  • Low Noise Overshoot and Undershoot: This feature minimizes signal disturbances, providing cleaner signal transitions and improved data integrity.
  • ESD Protection: The 74AUP2G07FZ4-7 includes input and output ESD protection, ensuring robustness and reliability in harsh environments.
  • Compact Packaging: Available in a very small leadless package, it is suitable for space-constrained applications without sacrificing performance.

Applications

The 74AUP2G07FZ4-7 is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Microcontroller Interface Logic
  • Level Shifting for Multi-Voltage Systems

Summary

The 74AUP2G07FZ4-7 from Diodes Incorporated is an advanced, ultra-low power dual buffer that offers a unique combination of low power consumption and high performance. Its open-drain outputs and wide voltage range make it a flexible choice for a variety of applications, especially where power efficiency and space savings are critical. With its robust ESD protection and low noise characteristics, this IC ensures reliable operation in a range of electronic devices.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,704 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess