EN
  • EN
  • DE

74AUP1G86FZ4-7

Part No 74AUP1G86FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP DFN1410-6 / XOR (Exclusive OR) IC 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 7.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN1410-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G86FZ4-7DICT,74AUP1G86FZ4-7DITR,74AUP1G86FZ4-7DIDKR,74AUP1G86FZ47
Standard Package 5,000
Win Source Part Number 958988-74AUP1G86FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G86FZ4-7 CAD Model

Description

Diodes Incorporated 74AUP1G86FZ4-7 Low-Power 2-Input Exclusive OR Gate

The 74AUP1G86FZ4-7 from Diodes Incorporated is a high-performance, 2-input Exclusive OR (XOR) gate that combines advanced silicon-gate CMOS technology with Schmitt-trigger action inputs to provide a reliable and efficient logic gate solution. This component is part of the 74AUP family, which is known for its ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Designed with a focus on minimizing power usage without sacrificing speed, the 74AUP1G86FZ4-7 operates at a very low voltage range of 0.8V to 3.6V. This feature allows the device to function effectively in systems with a tight power budget, while also providing compatibility with low voltage microprocessors and microcontrollers.

The device's Schmitt-trigger inputs offer excellent noise immunity and a smooth transition between high and low logic levels, which is crucial for applications that may be susceptible to signal noise or require stable switching behavior. The 74AUP1G86FZ4-7 is capable of tolerating input voltages above the supply voltage, ensuring robust performance even in challenging electrical environments.

With its ultra-small footprint, the 74AUP1G86FZ4-7 is housed in a space-saving 6-pin XSON package, making it an excellent choice for compact electronic designs where board space is at a premium. This package is not only small but also offers excellent thermal performance, ensuring the device operates reliably over a wide temperature range.

Applications for the 74AUP1G86FZ4-7 are diverse and include portable devices, computing equipment, data communication systems, and any other application requiring a high-performance XOR logic gate with minimal power consumption. Its quick switching capabilities and low power draw make it a versatile component for designers looking to enhance the efficiency and reliability of their digital logic circuits.

Overall, the Diodes Incorporated 74AUP1G86FZ4-7 represents a smart choice for engineers and designers seeking a low-power, high-performance XOR logic solution that is both compact and capable of withstanding the rigors of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1754 $50.8660
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess