EN
  • EN
  • DE

74AUP1G58DW-7

Part No 74AUP1G58DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIFUN SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751496-74AUP1G58DW-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G58DW-7 CAD Model

Description

Product Overview: 74AUP1G58DW-7 from Diodes Incorporated

The 74AUP1G58DW-7 is a versatile, low-power single 2-input configurable multiple function gate, part of the advanced ultra-low power (AUP) family of logic devices from Diodes Incorporated. Designed with the latest technology, it is optimized for low-voltage operation, making it suitable for battery-powered and portable applications where power efficiency is crucial.

This configurable logic gate is housed in a compact SOT363 package, which is ideal for space-constrained applications. Its design allows for configuration as a logic gate, multiplexer, or various combinations of logic functions, providing designers with a high degree of flexibility in a single component. The 74AUP1G58DW-7 supports a wide range of input and output voltages, ranging from 0.8V to 3.6V, which is compatible with modern low-voltage microprocessors and microcontrollers.

The device features a very low static and dynamic power consumption, with a typical I_CC of only 0.9 µA at 3.3V, which is a testament to its power-saving capabilities. Additionally, the 74AUP1G58DW-7 boasts excellent ESD protection, ensuring robustness and reliability in harsh electrical environments.

With its high-speed performance, the 74AUP1G58DW-7 is capable of handling fast signal propagation with a propagation delay (t_PD) of only 3.7 ns at 3.3V, making it suitable for high-speed logic processing tasks. Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is beneficial in environments where signal integrity may be compromised.

Applications for the 74AUP1G58DW-7 are diverse and include, but are not limited to, portable and battery-powered devices, computing, consumer electronics, and control systems. Its ability to perform multiple logic functions while maintaining low power consumption and high-speed operation makes it an excellent choice for designers looking to optimize their circuit designs for efficiency and versatility.

Overall, the 74AUP1G58DW-7 from Diodes Incorporated is a high-performance, energy-efficient solution for a wide array of logic processing needs in modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess