EN
  • EN
  • DE

74AUP1G34SE-7

Part No 74AUP1G34SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC GATE BUFFER SGL SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 1007790-74AUP1G34SE-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G34SE-7 CAD Model

Description

Diodes Incorporated 74AUP1G34SE-7: A High-Performance Logic Gate Solution

The 74AUP1G34SE-7 is a cutting-edge, single-gate logic device from Diodes Incorporated, renowned for its high-speed performance and ultra-low power consumption. This advanced product is part of the 74AUP family, which is designed to operate in the extremely low-voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is paramount.

With its small footprint, the 74AUP1G34SE-7 comes in a space-saving 6-pin SOT-363 package, which is perfect for compact circuit designs. The device features a buffer gate with Schmitt-trigger input, providing a robust solution for signal conditioning and ensuring a clean, stable output even in the presence of noisy inputs. This characteristic makes it highly suitable for interfacing with a wide range of digital circuits, enhancing signal integrity and reliability.

One of the key attributes of the 74AUP1G34SE-7 is its low static power consumption. The advanced ultra-low power (AUP) CMOS technology significantly reduces power loss when the device is in a static state, contributing to energy savings and extended battery life in portable applications. Additionally, the device is characterized by its low dynamic power consumption, which further helps to conserve energy during operation.

The 74AUP1G34SE-7 is designed to support a wide variety of applications, including mobile phones, PDAs, and other handheld devices. Its high noise immunity and tolerance to voltage fluctuations make it a reliable component in these sensitive environments. Furthermore, the product is fully specified for partial Power-down applications using IOFF, which ensures that the input circuit is disabled when the power is turned off, preventing damaging current backflow into the device.

Diodes Incorporated ensures that the 74AUP1G34SE-7 is compliant with industry standards, including JEDEC JESD78 Class II exceeding 500 mA. This compliance guarantees that the device can withstand high levels of stress, ensuring long-term reliability and performance in a variety of applications. Whether you're designing for consumer electronics, medical devices, or industrial control systems, the 74AUP1G34SE-7 offers a versatile, power-efficient solution that can meet your logic gate needs.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1434 $50.1900
850+ $0.1177 $100.0450
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess