EN
  • EN
  • DE

74AUP1G126SE-7

Part No 74AUP1G126SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS/BUFF DVR 3-ST SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 1007764-74AUP1G126SE-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126SE-7 CAD Model

Description

Product Overview: 74AUP1G126SE-7 by Diodes Incorporated

The 74AUP1G126SE-7 is a high-performance, single buffer gate with a 3-state output, designed and manufactured by Diodes Incorporated. This advanced ultra-low-power integrated circuit (IC) is a part of the 74AUP family, which is renowned for its low-voltage operation and low power consumption. It is particularly suitable for battery-powered applications and portable devices where power efficiency is of paramount importance.

The 74AUP1G126SE-7 operates at a very low voltage range of 0.8V to 3.6V, which makes it an ideal choice for modern electronics that require a reduced power supply. This feature also contributes to the IC's compatibility with other logic families, enabling seamless integration into various systems without the need for level shifting.

One of the key attributes of this product is its 3-state output, which allows the output to be set to a high impedance (Hi-Z) state. This is a critical functionality when the device is used in bus-oriented systems, as it enables multiple outputs to be connected to a common bus without conflict, providing a means for the bus lines to be effectively disconnected or isolated when not in use.

The 74AUP1G126SE-7 is available in a small SOT-353 package, which is not only space-saving but also provides excellent thermal performance. The compact size makes it an excellent choice for space-constrained applications such as smartphones, tablets, and other compact electronics. Additionally, its lead-free and RoHS-compliant design ensures that it meets the latest environmental standards, making it a responsible choice for designers looking to create eco-friendly products.

Key specifications of the 74AUP1G126SE-7 include Schmitt-trigger inputs that provide noise immunity and enable the use of slower input rise and fall times. It also boasts a very low static power consumption, with a typical I_CC of only 0.9 µA, further enhancing its appeal for power-sensitive designs.

In summary, the 74AUP1G126SE-7 by Diodes Incorporated is a versatile, energy-efficient, and reliable component that is well-suited for a wide range of applications requiring logic-level translation or buffering with 3-state output capability. Its low power consumption, small form factor, and compatibility with other logic levels make it an excellent choice for designers and engineers working on cutting-edge electronics.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4519 $51.9685
270+ $0.3708 $100.1160
420+ $0.3592 $150.8640
580+ $0.3476 $201.6080
745+ $0.3361 $250.3945
1,000+ $0.3013 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,245 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess