EN
  • EN
  • DE

74AUP1G07FX4-7

Part No 74AUP1G07FX4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1409-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package X2-DFN1409-6
Base Product Number 74AUP1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G07FX4-7DITR,74AUP1G07FX4-7DIDKR,74AUP1G07FX4-7DICT
Standard Package 5,000
Win Source Part Number 1113630-74AUP1G07FX4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07FX4-7 CAD Model

Description

Diodes Incorporated 74AUP1G07FX4-7: Low-Power, Single Buffer Gate with Open-Drain Output

The 74AUP1G07FX4-7 is a high-performance, single buffer gate with an open-drain output, designed by Diodes Incorporated to meet the requirements of low-voltage operation while maintaining low static and dynamic power consumption. This advanced ultra-low-power (AUP) CMOS device is ideal for battery-powered and portable applications where power efficiency is paramount.

With its wide operating voltage range of 0.8V to 3.6V, the 74AUP1G07FX4-7 is extremely versatile, making it suitable for interfacing with both traditional 3.3V and newer low-voltage systems. Its low-power consumption is further enhanced by a very low static current of less than 0.9µA at 3.3V, which significantly extends battery life in portable devices.

The open-drain output of the 74AUP1G07FX4-7 allows for wired-OR functions and interfacing with different voltage levels within a system. This feature is especially useful when designing circuits that require level shifting or when driving lines with multiple inputs connected. Additionally, the output can handle voltages up to 3.6V, which provides a good margin for over-voltage conditions.

Designed for robustness, the 74AUP1G07FX4-7 is equipped with input hysteresis, which enhances noise immunity and ensures stable output states even in the presence of input signal disturbances. This makes the device particularly reliable in harsh electrical environments or in applications where long cables may introduce noise.

The device comes in an ultra-small and leadless DFN1010-6 (XSON6) package, which is perfect for space-constrained applications. Its small footprint does not compromise performance, as the device is characterized for operation from -40°C to +125°C, ensuring reliability across a wide temperature range.

Whether you're designing advanced microprocessor systems, portable electronics, or power management circuits, the Diodes Incorporated 74AUP1G07FX4-7 offers an excellent balance of power efficiency, voltage range, and robustness, making it an ideal choice for your circuit design needs.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1578 $50.4960
775+ $0.1294 $100.2850
1,200+ $0.1254 $150.4800
1,650+ $0.1214 $200.3100
2,135+ $0.1173 $250.4355
2,855+ $0.1052 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess