Product Overview: 74AUP1G06SE-7 from Diodes Incorporated
The 74AUP1G06SE-7 is a high-performance, single inverter gate with open-drain output, belonging to Diodes Incorporated's advanced ultra-low power (AUP) range of logic devices. This product is specifically designed for low-voltage operation, making it ideal for use in energy-efficient and battery-powered applications.
Key Features
- Low-Voltage Operation: The device supports a supply voltage range from 0.8V to 3.6V, enabling versatile use in various circuit designs.
- Ultra-Low Power Consumption: It is optimized for low-power consumption, which is critical for extending battery life in portable devices.
- High-Speed Performance: Despite its low power design, the 74AUP1G06SE-7 does not compromise on speed, offering fast performance suitable for high-speed applications.
- Open-Drain Output: The open-drain output allows for wired-AND functions and makes it possible to connect outputs to achieve higher voltage levels, providing flexibility in circuit integration.
- ESD Protection: The device includes input and output ESD protection, ensuring robustness and reliability in harsh environments.
- Small Package Size: Housed in a small SOT-363 package, the product is perfect for space-constrained applications.
Applications
The 74AUP1G06SE-7 is versatile and can be used in a wide range of applications, including but not limited to:
- Smartphones and tablets
- Portable and wearable technology
- Medical devices
- IoT devices
- Power management systems
- Microcontroller interfacing
Product Specifications
The device is characterized by its low power dissipation and compatibility with TTL levels. It operates over a wide temperature range, making it suitable for industrial as well as consumer applications. The 74AUP1G06SE-7's small footprint and power efficiency make it an excellent choice for designers looking to optimize their circuit designs without sacrificing performance or functionality.
Ordering and Quality Information
For ordering information, availability, and full specifications, customers should refer to the official Diodes Incorporated website or contact authorized distributors. The 74AUP1G06SE-7 is RoHS compliant and follows the stringent quality standards set by Diodes Incorporated, ensuring reliable performance and longevity in the field.