EN
  • EN
  • DE

74AUP1G02FW5-7

Part No 74AUP1G02FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 721833-74AUP1G02FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02FW5-7 CAD Model

Description

Product Overview: 74AUP1G02FW5-7 by Diodes Incorporated

The 74AUP1G02FW5-7 is a high-performance, low-power NOR gate integrated circuit designed and manufactured by Diodes Incorporated. This IC is a part of the advanced ultra-low power (AUP) family, which is known for its low voltage operation and ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications across various industries.

Key Features

  • Advanced Ultra-Low Power Technology: The 74AUP1G02FW5-7 operates with a very low power dissipation, which is crucial for extending battery life in portable devices.
  • Low Voltage Operation: It is designed to function at a supply voltage range of 0.8V to 3.6V, supporting the needs of modern low-voltage electronics.
  • High-Speed Performance: Despite its low power design, the device does not compromise on speed, providing high-speed performance even at low voltages.
  • Logic Level Translation: The IC is capable of translating between different logic levels, making it versatile for interfacing with other digital components that operate at various voltages.
  • ESD Protection: It includes input and output ESD protection, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

The 74AUP1G02FW5-7 is suitable for a wide range of applications, particularly where power efficiency and space are critical considerations. Common applications include:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power IoT devices
  • Microcontrollers and embedded systems

Package and Quality

The device comes in a leadless ultra-small 6-pin package (DFN2020-6), which is highly space-efficient, making it perfect for compact PCB layouts. The package is RoHS compliant and characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range.

With its combination of low power consumption, high-speed operation, and small form factor, the 74AUP1G02FW5-7 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their electronic circuits for both power efficiency and space constraints.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0504 $57.9600
2,795+ $0.0413 $115.4335
4,325+ $0.0401 $173.4325
5,955+ $0.0388 $231.0540
7,695+ $0.0376 $289.3320
10,310+ $0.0336 $346.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,294 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess