EN
  • EN
  • DE

74AHCT595S16-13

Part No 74AHCT595S16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTER 8-BIT OUTPUT REGISTER | AHC HIGH PIN COUNT SO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74AHCT595
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130812-74AHCT595S16-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT595S16-13 CAD Model

Description

Product Overview: 74AHCT595S16-13 - Diodes Incorporated

The 74AHCT595S16-13 is a high-speed Si-gate CMOS device from Diodes Incorporated and is part of the 74 series logic family. This integrated circuit is designed to provide a reliable solution for the serial-to-parallel data conversion with storage, which is essential in a wide range of digital applications.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The 74AHCT595S16-13 allows for efficient serial-to-parallel conversion, making it ideal for expanding the output ports of microcontrollers while minimizing the use of I/O pins.
  • High-Speed Operation: With its advanced CMOS technology, this device can operate at high frequencies, which is perfect for applications requiring fast data processing and throughput.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, ensuring compatibility with a range of legacy systems and logic levels.
  • Low Power Consumption: The low power characteristics of CMOS technology make this shift register an energy-efficient choice for battery-operated devices.
  • Shift Register Clear Function: It includes a direct clear input, which can be used to reset the shift register, providing additional control and data management options.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 4.5V to 5.5V, accommodating various power supply specifications.

Applications

The 74AHCT595S16-13 is versatile and can be used in numerous applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data routing
  • LED displays and signage
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Diodes Incorporated ensures that the 74AHCT595S16-13 meets the highest quality and reliability standards. The device is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. With its robust design and Diodes Incorporated's commitment to quality, this shift register is a reliable choice for designers looking to implement efficient data handling in their systems.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1634 $50.6540
750+ $0.1341 $100.5750
1,155+ $0.1299 $150.0345
1,595+ $0.1257 $200.4915
2,060+ $0.1215 $250.2900
2,755+ $0.1089 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,440 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess