Diodes Incorporated 74AHCT1G125SE-7-85 Product Overview
The 74AHCT1G125SE-7-85 is a high-performance, single bus buffer gate with 3-state output from Diodes Incorporated, designed to meet the requirements of a wide range of electronic applications. This advanced logic gate is a part of the 74AHCT family and is fabricated using silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
Key Features
- High-Speed CMOS Technology: Offers the speed necessary for high-frequency signal processing while maintaining low power consumption.
- Wide Operating Voltage Range: Can function over a range of 4.5V to 5.5V, making it versatile for use in various circuit designs.
- 3-State Outputs: The bus buffer's outputs can be set to a high, low, or high-impedance state, which is useful for interfacing with bus lines in digital systems.
- Low Power Consumption: The device is optimized for low power consumption, conserving energy in battery-powered and energy-sensitive applications.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for most low-power applications.
- Compact Packaging: Available in a space-saving SOT-353 package, ideal for products where board space is at a premium.
Applications
The 74AHCT1G125SE-7-85 is suitable for a broad range of applications, including:
- Buffering and driving bus lines in computing and telecom systems.
- Memory address drivers, clock drivers, and bus-oriented transmitters/receivers.
- Portable and battery-powered electronics where power efficiency is crucial.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the 74AHCT1G125SE-7-85 is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring stable operation in a range of environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.
With its combination of speed, low power, and versatile operating range, the 74AHCT1G125SE-7-85 is a reliable choice for designers looking to optimize their digital systems' performance and power efficiency.