The 74AHCT1G04W5-7 from Diodes Incorporated is a high-speed CMOS single inverter gate IC that offers the intrinsic benefits of CMOS technology, such as low power consumption, high noise immunity, and robust performance at high switching frequencies. This particular inverter gate is designed for 4.5V to 5.5V VCC operation.
Key Features
- Logic Type: Inverter
- Output Current: -8mA, 8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOT-25
Performance and Quality
The 74AHCT1G04W5-7 device is characterized for operation from -40°C to 125°C, making it suitable for challenging environmental conditions. Its robust design ensures that this inverter gate can be used in a wide range of applications, from simple logic circuits to more complex processing units requiring a reliable logic inverter function.
Applications
Thanks to its compact SOT-25 package and high-speed operation, the 74AHCT1G04W5-7 is ideal for use in a variety of applications, including:
- Logic level conversion
- Wave and pulse shapers
- High-speed logic circuits
- Oscillators
- Signal processing
Environmental and Regulatory Compliance
The 74AHCT1G04W5-7 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment. This compliance reflects Diodes Incorporated's commitment to environmental stewardship and the production of eco-friendly products.
For engineers and designers looking for a reliable and high-performance single inverter gate, the 74AHCT1G04W5-7 from Diodes Incorporated is an excellent choice that combines functionality with environmental responsibility.