EN
  • EN
  • DE
  • IT

74AHC595T16-13

Part No 74AHC595T16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description AHC HIGH PIN COUNT TSSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 105451-74AHC595T16-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC595T16-13 CAD Model

Description

Product Overview: 74AHC595T16-13 by Diodes Incorporated

The 74AHC595T16-13 is a high-performance, 8-bit shift register with output latches and a storage register from Diodes Incorporated. This integrated circuit is designed to interface directly with high-speed system buses and is fabricated with advanced silicon-gate CMOS technology. It is a versatile component, ideal for a wide range of applications, including microprocessor expansion, serial-to-parallel data conversion, and control systems.

Key Features

  • High-Speed CMOS Technology: The 74AHC595T16-13 operates at high speeds, making it suitable for systems that require quick data processing and minimal propagation delays.
  • 8-Bit Serial-In, Parallel-Out Shift: The device allows for serial input to be shifted into the device and then output in parallel form, providing an efficient method for data conversion.
  • Output Storage Register: The inclusion of a storage register enables the device to hold the output data stable while new data is being shifted in, ensuring data integrity.
  • Edge-Triggered Clock: A positive-edge triggered clock input (CP) and an output enable (OE) input provide precise control over the data transfer and output timing.
  • Wide Operating Voltage: The device supports a wide operating voltage range, typically from 2V to 5.5V, allowing for flexibility in different system voltage requirements.
  • Low Power Consumption: The 74AHC595T16-13 is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Output Drive Capability: The device can drive up to 8 mA at 5V, allowing it to power LEDs and other low-power devices directly.

Applications

  • Microprocessor interface and I/O expansion
  • Serial-to-parallel data conversion
  • LED displays and indicator panels
  • Data acquisition systems
  • Control systems

The 74AHC595T16-13 from Diodes Incorporated is a robust and reliable choice for designers looking to enhance their digital systems with high-speed data handling and versatile interfacing capabilities. Its compact form factor and low power consumption make it a practical addition to any project requiring efficient data management and output control.

You May Also Be Interested in

Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
705+ $0.1422 $100.2510
1,090+ $0.1378 $150.2020
1,500+ $0.1334 $200.1000
1,940+ $0.1289 $250.0660
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,642 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess