EN
  • EN
  • DE
  • IT

V23826-C18-C363

Part No V23826-C18-C363
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description TXRX SINGLE MODE 155MBD 1X9 / Transceiver Module Ethernet 155Mbps 1300nm 3.1V ~ 3.5V SC Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Manufacturer Infineon Technologies
Product Status Obsolete
Data Rate 155Mbps
Wavelength 1300nm
Applications Ethernet
Voltage - Supply 3.1V ~ 3.5V
Connector Type SC
Mounting Through Hole
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8471.80.1000
Other Part Number V23826-C18-C363IN
Standard Package 5
Win Source Part Number 1334652-V23826-C18-C363
Ultra Librarian 3D Model Ultra Librarian V23826-C18-C363 CAD Model

Description

The Infineon Technologies V23826-C18-C363 is a fiber optic transceiver module that is designed for Ethernet applications.

  • Manufacturer: Infineon Technologies
  • Application: Ethernet
  • Data Rate: 155Mbps
  • Wavelength: 1300nm
  • Connector Type: SC
  • Voltage Supply: 3.1V to 3.5V
  • Mounting: Through Hole
  • Standard Package: 5
  • Status: Obsolete
  • RoHS: Non-compliant
  • Alternative Part Number: Infineon Technologies V23826-C18-C363IN

You May Also Be Interested in

Broadcom Limited
CONN HFBR PLUGGABLE OPTICAL TRAN / TX/RX Optical Fiber 2125MBd 20-Pin
Need more? Email Us
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $29.2468
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $79.2357
Broadcom Limited
TXRX QSFP 40GBE 4CH PLUGGABLE
Need more? Email Us
Broadcom Limited
TXRX OPT FE MTRJ EXT TEMP 2X5DIP
Need more? Email Us
Broadcom Limited
TXRX 4+4 2.7GBD PLUGGABLE PAR / TX/RX Optical Fiber 2700MBd 100-Pin
Lowest to $633.6777
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $43.9850
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH / TX/RX Optical Fiber 20-Pin
Lowest to $138.9474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess