Diodes Incorporated 74AHC1G14W5-7 Schmitt-Trigger Inverter
The 74AHC1G14W5-7 is a high-speed, single-gate Schmitt-trigger inverter designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit (IC) is tailored for use in a wide array of applications, ranging from consumer electronics to industrial automation systems, where signal conditioning with hysteresis is required to enhance noise immunity and to transform slowly changing input signals into sharply defined jitter-free output signals.
The 74AHC1G14W5-7 is built using advanced silicon-gate CMOS technology, which ensures low power consumption while maintaining high-speed operation equivalent to that of the LSTTL family of inverters. This feature makes it an excellent choice for battery-operated and power-sensitive applications. The device operates over a broad voltage range of 2.0V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with microcontrollers and other logic devices.
Key features of the 74AHC1G14W5-7 include:
- Logic Type: Inverter with Schmitt Trigger Input
- Supply Voltage Range: 2.0V to 5.5V
- High Noise Immunity: Nominally 0.25 VCC (at VCC = 4.5V)
- Low Power Consumption: 20 µA maximum ICC
- High-Speed Operation: tPD 8 ns (max) at 4.5V
- Operating Temperature Range: -40°C to +125°C
- Output Capability: Standard
- Package: 5-Pin SOT25 (W5)
This device also offers symmetrical output impedance, ensuring balanced propagation delays when driving loads. The inputs are capable of translating 3.3V to 5V logic levels, and the outputs can drive up to 8 LSTTL loads, providing considerable versatility in mixed voltage environments.
With its robust design, the 74AHC1G14W5-7 is characterized for operation from -40°C to +125°C, allowing reliable performance in extreme environmental conditions. The compact 5-pin SOT25 package makes it suitable for space-constrained applications, ensuring that it is a go-to solution for engineers looking to incorporate a high-performance inverter with Schmitt-trigger inputs into their designs.
Whether you are developing consumer gadgets, communication infrastructure, or sophisticated control systems, the 74AHC1G14W5-7 from Diodes Incorporated provides the reliability and functional excellence that modern electronic projects demand.