Product Overview: 74AHC08S14-13
The 74AHC08S14-13 is a high-speed, CMOS logic device that belongs to the advanced high-speed CMOS (AHC) family, manufactured by Diodes Incorporated. This integrated circuit is designed to deliver the functionality of a quad 2-input AND gate, which is a fundamental component in digital electronics used for logical conjunction operations.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic levels.
- Operating Temperature: -40°C to +125°C, suitable for industrial applications that demand high reliability under extreme conditions.
- High Noise Immunity: Characteristic of the AHC family, providing stable operation in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Packaging: The device is available in a 14-pin TSSOP package, which is compact and suitable for space-constrained applications.
- Speed: Fast propagation delay times, ensuring quick response times for high-speed logic operations.
Applications
The 74AHC08S14-13 is versatile and can be used in a wide range of applications, including but not limited to:
- Logic level shifting and translation
- Input/output interfacing
- Signal gating
- Function generation
- Complex logic circuit implementation
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the 74AHC08S14-13 is no exception. The device is subjected to rigorous testing and quality control measures to ensure high reliability and performance consistency. Customers can trust this product to meet their digital logic requirements with precision and durability.