Product Overview: 74AHC00S14-13 from Diodes Incorporated
The 74AHC00S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This particular product is a part of the 74AHC series, which is renowned for its robust performance and versatility in a wide range of electronic applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage: 2V to 5.5V, accommodating a variety of logic level needs and ensuring compatibility with both TTL and CMOS technologies.
- High Noise Immunity: Characterized by a VNN = 28% VCC (minimum), providing reliable performance in electrically noisy environments.
- Low Power Consumption: 20 µA maximum ICC low static power consumption, making it suitable for battery-operated and power-sensitive applications.
- High-Speed: tpd = 8ns (maximum) at VCC = 5V, ensuring fast response times for critical tasks.
- Temperature Range: Operates between -40°C to +125°C, allowing for use in a variety of environmental conditions.
- Packaging: Available in a 14-pin TSSOP package, providing a compact footprint for space-constrained applications.
Applications
The 74AHC00S14-13 is designed to be used in a multitude of applications ranging from logic gates, computing, to signal processing. Its quad 2-input NAND gate configuration makes it ideal for implementing simple logic functions, complex logic arrays, and combinatorial circuits. The device's high-speed operation and low power consumption also make it suitable for use in portable electronics, data communication systems, and other power-sensitive designs.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The 74AHC00S14-13 is no exception, as it is manufactured under strict quality control measures to ensure reliability and performance consistency. Customers can trust in the durability and long-term performance of this component for their electronic designs.