EN
  • EN
  • DE

32-974322-01

Part No 32-974322-01
Manufacturer Diodes Incorporated
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Diodes Incorporated
Win Source Part Number 160962-32-974322-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32-974322-01 CAD Model

Description

Diodes Incorporated presents the 32-974322-01, a state-of-the-art semiconductor component designed for high-performance electronic applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The 32-974322-01 is engineered for accuracy and reliability, ensuring consistent performance in critical applications.
  • Durable Construction: Built with robust materials, this product can withstand challenging environmental conditions, making it suitable for a wide range of industrial applications.
  • Energy Efficiency: Designed with power-saving technology, it contributes to the energy efficiency of the systems it is integrated into, helping to reduce overall power consumption.
  • Compact Design: Its small form factor allows for seamless integration into various electronic assemblies without compromising space or functionality.

Applications

The 32-974322-01 from Diodes Incorporated is versatile and can be utilized in multiple applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Medical Devices

Technical Specifications

With a focus on technical excellence, the 32-974322-01 boasts specifications that ensure it meets the stringent requirements of modern electronic devices. Users can expect high levels of performance and durability from this component.

Quality Assurance

Diodes Incorporated's 32-974322-01 is manufactured under strict quality control standards. Each unit is rigorously tested to guarantee that it meets the company's high-quality benchmarks, ensuring customer satisfaction and product longevity.

Support and Warranty

Customers can rely on comprehensive support and an extensive warranty for the 32-974322-01, reflecting Diodes Incorporated's confidence in their product and commitment to customer service.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 250K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971
Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess