EN
  • EN
  • DE

3.0SMCJ5.0AQ-13

Part No 3.0SMCJ5.0AQ-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 326.1A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 8000pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number 3.0SMCJ
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 855473-3.0SMCJ5.0AQ-13
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ5.0AQ-13 CAD Model

Description

Product Overview: 3.0SMCJ5.0AQ-13

The 3.0SMCJ5.0AQ-13 is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, aimed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality TVS diode is specifically crafted to shield voltage-sensitive components which can be compromised by transient voltage spikes.

Key Features

  • Peak Pulse Power Dissipation: The 3.0SMCJ5.0AQ-13 has an impressive 3000W peak pulse power dissipation capability for a 10/1000µs waveform, which helps in safeguarding against high energy transients.
  • Stand-Off Voltage: It offers a stand-off voltage of 5.0V, making it suitable for a variety of applications where this level of protection is required.
  • Breakdown Voltage: The breakdown voltage ranges from 6.40V to 7.07V, providing a reliable protection barrier for your electronic circuits.
  • Clamping Voltage: With a clamping voltage of 9.6V at 311.5A, this TVS diode ensures that the transient over-voltages are clamped to a safe level, preventing damage to the protected component.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss when the device is in standby mode, thus enhancing the overall efficiency of the application it is used in.
  • ISO 7637-2 & ISO 16750-2 Compliant: The product meets the stringent requirements of ISO standards for transient protection, making it suitable for automotive load dump protection.
  • Environmental and Regulatory Compliance: The 3.0SMCJ5.0AQ-13 is RoHS compliant and free from hazardous substances, aligning with global environmental standards.

Applications

The TVS diode is ideal for a wide range of applications, including automotive systems, industrial platforms, consumer electronics, power supplies, and other critical circuit protection needs. Its ability to handle high transient power makes it particularly useful in environments where electrical surges are common.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the 3.0SMCJ5.0AQ-13 is no exception. It is manufactured to provide reliable performance under harsh conditions, ensuring that the devices it protects are kept safe from the potentially damaging effects of voltage transients.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8791 $61.5370
165+ $0.7213 $119.0145
250+ $0.6988 $174.7000
345+ $0.6763 $233.3235
445+ $0.6537 $290.8965
595+ $0.5860 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess