EN
  • EN
  • DE

3.0SMCJ22AQ-13

Part No 3.0SMCJ22AQ-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 84.5A
Power - Peak Pulse 3000W (3kW)
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 3000pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number 3.0SMCJ
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 855466-3.0SMCJ22AQ-13
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ22AQ-13 CAD Model

Description

Product Overview: 3.0SMCJ22AQ-13 by Diodes Incorporated

The 3.0SMCJ22AQ-13, manufactured by Diodes Incorporated, is a robust surface mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level events or other transient voltage events. This component is specifically engineered to safeguard circuits against the threats posed by electrostatic discharge (ESD), lightning, and switching transients.

Key Features

  • Voltage Protection: The device offers a stand-off voltage of 22V, providing a secure barrier against overvoltage conditions.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 3000W (10/1000μs), ensuring high energy absorption during transient events without compromising the integrity of the protected device.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the 3.0SMCJ22AQ-13 effectively clamps voltage to a safe level without significant power dissipation.
  • Qualification Standards: This TVS diode is compliant with the ISO 7637-2 load dump test - Pulse 5a and 5b, reflecting its reliability in automotive load dump conditions.
  • Environmental Compliance: The component is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Applications

The 3.0SMCJ22AQ-13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Automotive systems
  • Industrial computers
  • Power supply units
  • Communication systems
  • Medical equipment

Package and Quality Assurance

Encased in a DO-214AB (SMC) package, the 3.0SMCJ22AQ-13 is designed for easy integration into surface mount technology (SMT) processes. Diodes Incorporated ensures that each diode is rigorously tested for quality and performance, providing a dependable solution for transient voltage protection.

In conclusion, the 3.0SMCJ22AQ-13 from Diodes Incorporated is a powerful and reliable TVS diode, offering exceptional protection for electronic circuits across a range of demanding applications. Its combination of high peak pulse power capability, compliance with stringent standards, and environmental consideration makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8791 $61.5370
165+ $0.7213 $119.0145
250+ $0.6988 $174.7000
345+ $0.6763 $233.3235
445+ $0.6537 $290.8965
595+ $0.5860 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess