EN
  • EN
  • DE

2N7002R-02-7

Part No 2N7002R-02-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 153142-2N7002R-02-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002R-02-7 CAD Model

Description

The 2N7002R-02-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed for power switching applications. This MOSFET is a versatile component that boasts a compact footprint, making it ideal for space-constrained applications without compromising on power and efficiency.

Key Features

  • Low On-Resistance: The 2N7002R-02-7 offers a low on-resistance, which minimizes power loss and improves overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET is suitable for high-frequency applications, providing better performance in power conversion and management systems.
  • Low Threshold Voltage: With a low gate threshold voltage, this device can be driven by low-voltage logic signals, making it compatible with contemporary microcontrollers and digital circuits.
  • Surface-Mount Package: The SOT-23 package ensures a small footprint, facilitating integration into a wide range of electronic devices while offering robust performance.
  • High Continuous Drain Current: Capable of supporting a high continuous drain current, the 2N7002R-02-7 is well-suited for handling significant power levels in its compact form factor.

Applications

The 2N7002R-02-7 from Diodes Incorporated is designed to meet the requirements of various applications, including but not limited to:

  • Power Management
  • Load/Relay Drivers
  • DC-DC Converters
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The 2N7002R-02-7 MOSFET is produced with stringent quality control processes, ensuring it meets the industry standards and customer expectations for performance and durability. Whether for industrial, commercial, or consumer applications, this MOSFET is an excellent choice for designers looking for a reliable and efficient switching solution.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess