EN
  • EN
  • DE

2N7002K-7-2084

Part No 2N7002K-7-2084
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036431-2N7002K-7-2084
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7002K-7-2084 CAD Model

Description

2N7002K-7-2084 N-Channel MOSFET by Diodes Incorporated

The 2N7002K-7-2084 is a high-performance N-Channel MOSFET from the reputable manufacturer Diodes Incorporated, designed to offer efficient power management in a compact package. This particular MOSFET is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the needs of modern electronic applications.

With a drain-source voltage (VDS) of 60V, the 2N7002K-7-2084 can handle moderate voltage levels, making it suitable for a variety of switching applications. Its continuous drain current (ID) of 300mA ensures that it can manage a good amount of current for its size, which is essential for tasks that require efficient power regulation.

The device operates with a low threshold voltage (VGS(th)), which allows for low-voltage drive capability. This feature is particularly beneficial for battery-operated devices, where power conservation is crucial. Additionally, the 2N7002K-7-2084 boasts a low input capacitance and fast switching speed, which are critical parameters for high-speed circuit designs.

One of the key advantages of this MOSFET is its packaging. The 2N7002K-7-2084 is available in an SOT-23 package, which is known for its small footprint. The SOT-23 package is ideal for space-constrained applications, enabling designers to minimize PCB size without compromising on performance. It also offers improved thermal performance compared to larger packages, which is vital for maintaining device reliability and longevity.

The 2N7002K-7-2084 is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances. This compliance is essential for companies looking to create eco-friendly products and adhere to global environmental regulations.

In summary, the 2N7002K-7-2084 from Diodes Incorporated is a versatile and reliable N-Channel MOSFET that offers a balance of power handling, efficiency, and compactness, making it an excellent choice for designers in a wide range of electronic applications.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess