EN
  • EN
  • DE
  • IT

2N7002DW-7-G

Part No 2N7002DW-7-G
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V SOT-363 / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number 2N7002
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 854992-2N7002DW-7-G
Ultra Librarian 3D Model Ultra Librarian 2N7002DW-7-G CAD Model

Description

Product Overview: 2N7002DW-7-G from Diodes Incorporated

The 2N7002DW-7-G is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This product is a testament to the company's commitment to providing energy-efficient, compact solutions for a wide range of electronic applications. The 2N7002DW-7-G is specifically crafted to meet the stringent requirements of power management in portable and battery-powered devices, as well as other high-density circuit designs.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which ensures minimal power loss during operation, leading to improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, the 2N7002DW-7-G is ideal for applications that require quick response times, such as power regulators and converters.
  • Dual MOSFET Configuration: The dual MOSFET design allows for space-saving in PCB layouts, as it combines two independent N-channel MOSFETs in one compact package.
  • SOT-363 Package: Encased in a small-outline SOT-363 package, this product is optimized for minimal space occupation, making it suitable for densely packed PCBs.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the 2N7002DW-7-G is lead-free and RoHS compliant, ensuring it meets global regulatory requirements for hazardous substances.

Applications

The versatility of the 2N7002DW-7-G allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Drives
  • Load/Relay Drivers
  • Switching Circuits

Reliability and Performance

Diodes Incorporated ensures that the 2N7002DW-7-G meets rigorous quality standards for reliability and performance. The device's robust construction allows for stable operation over a wide temperature range, making it a reliable choice for industrial and consumer electronics alike. With its combination of efficiency, speed, and compact design, the 2N7002DW-7-G is an excellent solution for designers looking to optimize their power management systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local representative.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,385+ $0.0835 $115.6475
2,145+ $0.0809 $173.5305
2,955+ $0.0782 $231.0810
3,820+ $0.0757 $289.1740
5,115+ $0.0678 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,624 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess