EN
  • EN
  • DE

2DC4672

Part No 2DC4672
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123547-2DC4672
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DC4672 CAD Model

Description

Product Overview: 2DC4672 PNP Transistor from Diodes Incorporated

The 2DC4672 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This compact and efficient transistor is specifically engineered to address the needs of a wide range of electronic applications, offering reliability and versatility in various circuit configurations.

Key Features

  • High Current Gain (hFE): The 2DC4672 boasts a high level of current amplification, making it suitable for applications requiring significant current gain.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: With its rapid switching capabilities, the 2DC4672 is ideal for high-speed signal processing and other applications that demand quick response times.
  • Complementary NPN Type Available: For design flexibility, Diodes Incorporated provides a complementary NPN type transistor, allowing for easy implementation in push-pull and other complementary configurations.
  • RoHS Compliant: Adhering to environmental standards, the 2DC4672 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The 2DC4672 PNP transistor is suitable for a diverse array of applications, including but not limited to:

  • Signal amplification circuits
  • Audio amplifiers
  • Switching regulators
  • Power management solutions
  • Motor control circuits

Package and Quality Assurance

The 2DC4672 is offered in a compact SOT-23 package, which is not only space-saving but also allows for efficient thermal management. This packaging makes it an excellent choice for use in space-constrained applications. Furthermore, Diodes Incorporated is committed to delivering high-quality products, and the 2DC4672 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.

Overall, the 2DC4672 PNP transistor from Diodes Incorporated stands out as a reliable and efficient component for designers looking to optimize their electronic designs with a robust and versatile semiconductor solution.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess