EN
  • EN
  • DE

2DB1132P-13

Part No 2DB1132P-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 32V 1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 32V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 82 @ 100mA, 3V
Power - Max 1W
Frequency - Transition 190MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 762156-2DB1132P-13
Family Name 2DB1132P
Introduction Date October 12, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DB1132P-13 CAD Model

Description

Introducing the 2DB1132P-13 PNP Transistor from Diodes Incorporated

Diodes Incorporated presents the 2DB1132P-13, a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component is a must-have for electronic enthusiasts and professionals looking to enhance their circuit designs with reliable and efficient performance.

Key Features

  • High Current Capability: The 2DB1132P-13 is capable of handling continuous collector currents up to -1A, making it suitable for a variety of power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures minimal power loss and heat generation, leading to more efficient operation and longer device life.
  • High Gain Bandwidth Product: It offers excellent frequency characteristics, with a transition frequency of 100MHz, which is ideal for amplification of high-speed signals.
  • Complementary NPN Type Available: For design flexibility, Diodes Incorporated offers a complementary NPN transistor, allowing for push-pull amplifier configurations and other complementary circuit designs.

Package and Reliability

The 2DB1132P-13 is housed in a small SOT-23 package, which is not only space-saving but also ensures a low thermal resistance. This compact form factor makes it suitable for high-density PCB designs and portable electronic devices. Furthermore, the product is characterized by its high reliability, with a robust design that meets the stringent quality standards set by Diodes Incorporated.

Applications

Thanks to its versatile characteristics, the 2DB1132P-13 is an excellent choice for a wide range of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Hi-Fi Systems
  • Switching Regulators
  • Various other Electronic Circuits

Conclusion

Whether you're designing a new audio amplifier or looking to improve the efficiency of your power management systems, the 2DB1132P-13 from Diodes Incorporated offers the performance and reliability you need. With its high current capability, low saturation voltage, and compact packaging, this PNP transistor stands out as an excellent component for your next project.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1857 $58.4955
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,620+ $0.1429 $231.4980
2,095+ $0.1381 $289.3195
2,800+ $0.1238 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess