EN
  • EN
  • DE

1SMB5933B-13

Part No 1SMB5933B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 3.0W SURFACE MOUNT POWER ZENER DIODE | DIODE ZENER 22V 550MW SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power 550mW
Impedance (Maximum) (Zzt) 17.5 Ohms
Current - Reverse Leakage at Vr 1μA at 16.7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMB5933
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122575-1SMB5933B-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5933B-13 CAD Model

Description

Manufactured by Diodes Incorporated, the 1SMB5933B-13 is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 3.3 volts. This component is designed to provide a reliable solution for a variety of applications requiring voltage clamping, voltage regulation, or surge suppression.

Key Features

  • Zener Voltage: The 1SMB5933B-13 has a Zener voltage of 3.3V, making it ideal for 3.3V regulated power supply circuits.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for robust applications.
  • Package: Encased in a SMB package, this diode is compact and suitable for surface-mounted technology, allowing for efficient use of PCB space.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronics.
  • Operating Temperature: It can operate within a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.

Applications

The 1SMB5933B-13 Zener diode is versatile and can be used in multiple applications, including:

  • Power management in consumer electronics
  • Overvoltage protection in sensitive circuits
  • Automotive electronics where consistent voltage is crucial
  • Industrial equipment with stringent voltage regulation needs

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5933B-13 is no exception. This Zener diode is manufactured to meet high industry standards, ensuring reliability and performance. It is a great choice for designers looking for a dependable voltage regulation solution.

For detailed specifications and application notes, customers are advised to consult the datasheet provided by Diodes Incorporated. The 1SMB5933B-13 is a testament to the company's dedication to providing components that meet the rigorous demands of the electronics industry.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1756 $50.0460
695+ $0.1441 $100.1495
1,075+ $0.1396 $150.0700
1,485+ $0.1351 $200.6235
1,915+ $0.1306 $250.0990
2,565+ $0.1171 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess