EN
  • EN
  • DE

1N5819W-7

Part No 1N5819W-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 150126-1N5819W-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5819W-7 CAD Model

Description

Product Overview: 1N5819W-7 Schottky Barrier Rectifier

The 1N5819W-7 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This surface-mount rectifier diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications where efficiency is key.

Key Features

  • Low Forward Voltage Drop: The 1N5819W-7 offers a low forward voltage drop, which minimizes power loss and improves efficiency, especially in low voltage applications.
  • High Surge Capability: With its robust construction, the diode can withstand high surge currents, ensuring reliability and longevity in demanding situations.
  • Fast Switching Speed: The device's fast switching speed is essential for high-frequency applications, reducing switching losses and improving overall performance.
  • Low Power Loss: The Schottky barrier design of the 1N5819W-7 results in low power loss, making it suitable for power-sensitive circuits.
  • Small Package Size: The diode comes in a compact SOD-123 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic assembly.

Applications

The versatility of the 1N5819W-7 allows it to be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Freewheeling diodes in converters and motor controllers
  • Polarity protection devices
  • Charge pump circuits
  • Step-down circuits

Quality and Reliability

Diodes Incorporated ensures that the 1N5819W-7 meets the highest quality and reliability standards. The product is RoHS compliant, indicating that it is free from hazardous substances, making it environmentally friendly. Additionally, the diode's construction is designed to provide stable performance over a wide temperature range, ensuring its reliability in various operating conditions.

Whether you are designing a sophisticated power management system or looking for a reliable component for your power conversion circuit, the 1N5819W-7 Schottky barrier rectifier from Diodes Incorporated is an excellent choice that combines efficiency, durability, and compactness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess