EN
  • EN
  • DE

1N5711W-7-F

Part No 1N5711W-7-F
Manufacturer Diodes Incorporated
Catalog RF Diodes
Description DIODE SCHOTTKY 70V 333MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 70V
Current - Max 15mA
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Power Dissipation (Max) 333mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SOD-123
Win Source Part Number 1002318-1N5711W-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5711W-7-F CAD Model

Description

Product Overview: 1N5711W-7-F by Diodes Incorporated

The 1N5711W-7-F, manufactured by Diodes Incorporated, is a high-performance Schottky diode designed for applications that require fast switching and low forward voltage drop. This diode is housed in a small SOD-123 surface mount package, making it ideal for compact electronic assemblies where space is at a premium.

This Schottky diode features a repetitive peak reverse voltage of 70V and a forward continuous current of 15mA, which makes it suitable for a wide range of applications, including but not limited to high-speed switching, power supply and converter circuits, and voltage clamping. The 1N5711W-7-F is also characterized by its low forward voltage drop, typically just 410mV at 1mA, which contributes to its high efficiency and helps to minimize power loss in a circuit.

Key Features

  • Low Forward Voltage Drop: The diode's forward voltage drop is low, enhancing the overall efficiency of the device.
  • Fast Switching Speed: Its fast switching capability makes it suitable for high-frequency applications.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the 1N5711W-7-F is a reliable component for long-term use.
  • Surface Mount Package: The SOD-123 package is designed for automated assembly processes, streamlining production and reducing costs.

Applications

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Detector diodes in RF applications

The 1N5711W-7-F is RoHS compliant and adheres to the strict environmental standards set for electronic components. Its lead-free design demonstrates Diodes Incorporated's commitment to environmental sustainability while providing a product that does not sacrifice performance or reliability.

Whether you are designing a new power management system or looking for a component to improve the efficiency of an existing application, the 1N5711W-7-F Schottky diode from Diodes Incorporated is an excellent choice that combines small packaging with high performance.

You May Also Be Interested in

Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1355 $50.1350
900+ $0.1112 $100.0800
1,395+ $0.1077 $150.2415
1,920+ $0.1043 $200.2560
2,485+ $0.1008 $250.4880
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess